Vishay Intertechnology, Inc. RES 4.64 OHM 1% 1/2W AXIAL RLR20C4R64FMRSL

Description
RES 4.64ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1% 1/2W AXIAL - RLR20C4R64FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1% 1/2W AXIAL
RLR20C4R64FMRSL
RES 4.64 OHM 1% 1/2W AXIAL RLR20C4R64FMRSL
RES 4.64ohm 1% 1/2W AXIAL

RES 4.64ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4R64FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4R64FMRSL-ND
Through Hole Resistors RLR20C4R64FMRSL-ND
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4R64FMRSL RLR20C4R64FMRSL-ND
Product Name RES 4.64 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers