Vishay Intertechnology, Inc. Through Hole Resistors RLR20C49R9FMB14

Description
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C49R9FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C49R9FMB14-ND
Through Hole Resistors RLR20C49R9FMB14-ND
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 49.9 OHM 1% 1/2W AXIAL - RLR20C49R9FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1% 1/2W AXIAL
RLR20C49R9FMB14
RES 49.9 OHM 1% 1/2W AXIAL RLR20C49R9FMB14
RES 49.9ohm 1% 1/2W AXIAL

RES 49.9ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C49R9FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C49R9FMB14
Through Hole Resistors RLR20C49R9FMB14
RES 49.9 OHM 1% 1/2W AXIAL

RES 49.9 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C49R9FMB14-ND RLR20C49R9FMB14 RLR20C49R9FMB14
Product Name Through Hole Resistors RES 49.9 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details