Vishay Intertechnology, Inc. RES 49.9K OHM 1% 1/2W AXIAL RLR20C4992FRBSL

Description
RES 49.9Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1% 1/2W AXIAL - RLR20C4992FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1% 1/2W AXIAL
RLR20C4992FRBSL
RES 49.9K OHM 1% 1/2W AXIAL RLR20C4992FRBSL
RES 49.9Kohm 1% 1/2W AXIAL

RES 49.9Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4992FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4992FRBSL-ND
Through Hole Resistors RLR20C4992FRBSL-ND
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4992FRBSL RLR20C4992FRBSL-ND
Product Name RES 49.9K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details