Vishay Intertechnology, Inc. RES 499 OHM 1% 1/2W AXIAL RLR20C4990FMB14

Description
RES 499ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1% 1/2W AXIAL - RLR20C4990FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1% 1/2W AXIAL
RLR20C4990FMB14
RES 499 OHM 1% 1/2W AXIAL RLR20C4990FMB14
RES 499ohm 1% 1/2W AXIAL

RES 499ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4990FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4990FMB14-ND
Through Hole Resistors RLR20C4990FMB14-ND
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C4990FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C4990FMB14
Through Hole Resistors RLR20C4990FMB14
RES 499 OHM 1% 1/2W AXIAL

RES 499 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C4990FMB14 RLR20C4990FMB14-ND RLR20C4990FMB14
Product Name RES 499 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details