The RLR20C4872FRB14 is a metal film axial resistor from Lingto Electronic Limited, designed to meet military specifications per MIL-PRF-39017. It has a resistance value of 48.7 kΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.5 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with epoxy coating for enhanced moisture protection. The resistor also boasts a high insulation resistance of at least 10^9 Ω when dry, ensuring reliable performance in various applications. This component is suitable for projects requiring established reliability and compliance with military standards.
48.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 48.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RES 48.7K OHM 1% 1/2W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C4872FRB14-ND | RLR20C4872FRB14 | RLR20C4872FRB14 |
| Product Name | Through Hole Resistors | Res Metal Film 48.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % | 1 +/- % |