Vishay Intertechnology, Inc. RES 4.87K OHM 1% 1/2W AXIAL RLR20C4871FRRSL

Description
RES 4.87Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1% 1/2W AXIAL - RLR20C4871FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1% 1/2W AXIAL
RLR20C4871FRRSL
RES 4.87K OHM 1% 1/2W AXIAL RLR20C4871FRRSL
RES 4.87Kohm 1% 1/2W AXIAL

RES 4.87Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4871FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4871FRRSL-ND
Through Hole Resistors RLR20C4871FRRSL-ND
4.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4871FRRSL RLR20C4871FRRSL-ND
Product Name RES 4.87K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details