Vishay Intertechnology, Inc. Through Hole Resistors RLR20C47R0GPBSL

Description
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C47R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C47R0GPBSL-ND
Through Hole Resistors RLR20C47R0GPBSL-ND
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 47 OHM 2% 1/2W AXIAL - RLR20C47R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2% 1/2W AXIAL
RLR20C47R0GPBSL
RES 47 OHM 2% 1/2W AXIAL RLR20C47R0GPBSL
RES 47ohm 2% 1/2W AXIAL

RES 47ohm 2% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C47R0GPBSL-ND RLR20C47R0GPBSL
Product Name Through Hole Resistors RES 47 OHM 2% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details