Vishay Intertechnology, Inc. RES 47 OHM 2% 1/2W AXIAL RLR20C47R0GPB14

Description
RES 47ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 47ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 2% 1/2W AXIAL - RLR20C47R0GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2% 1/2W AXIAL
RLR20C47R0GPB14
RES 47 OHM 2% 1/2W AXIAL RLR20C47R0GPB14
RES 47ohm 2% 1/2W AXIAL

RES 47ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C47R0GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C47R0GPB14-ND
Through Hole Resistors RLR20C47R0GPB14-ND
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C47R0GPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C47R0GPB14
Through Hole Resistors RLR20C47R0GPB14
RES 47 OHM 2% 1/2W AXIAL

RES 47 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C47R0GPB14 RLR20C47R0GPB14-ND RLR20C47R0GPB14
Product Name RES 47 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details