Vishay Intertechnology, Inc. RES 47.5K OHM 1% 1/2W AXIAL RLR20C4752FRB14

Description
RES 47.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1% 1/2W AXIAL - RLR20C4752FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1% 1/2W AXIAL
RLR20C4752FRB14
RES 47.5K OHM 1% 1/2W AXIAL RLR20C4752FRB14
RES 47.5Kohm 1% 1/2W AXIAL

RES 47.5Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4752FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4752FRB14-ND
Through Hole Resistors RLR20C4752FRB14-ND
47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C4752FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C4752FRB14
Through Hole Resistors RLR20C4752FRB14
RES 47.5K OHM 1% 1/2W AXIAL

RES 47.5K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C4752FRB14 RLR20C4752FRB14-ND RLR20C4752FRB14
Product Name RES 47.5K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers