Vishay Intertechnology, Inc. Through Hole Resistors RLR20C2493FRB14

Description
249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C2493FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2493FRB14-ND
Through Hole Resistors RLR20C2493FRB14-ND
249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 249K OHM 1% 1/2W AXIAL - RLR20C2493FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1% 1/2W AXIAL
RLR20C2493FRB14
RES 249K OHM 1% 1/2W AXIAL RLR20C2493FRB14
RES 249Kohm 1% 1/2W AXIAL

RES 249Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2493FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2493FRB14
Through Hole Resistors RLR20C2493FRB14
RES 249K OHM 1% 1/2W AXIAL

RES 249K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2493FRB14-ND RLR20C2493FRB14 RLR20C2493FRB14
Product Name Through Hole Resistors RES 249K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details