Vishay Intertechnology, Inc. RES 24.9K OHM 1% 1/2W AXIAL RLR20C2492FRRE6

Description
RES 24.9Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1% 1/2W AXIAL - RLR20C2492FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1% 1/2W AXIAL
RLR20C2492FRRE6
RES 24.9K OHM 1% 1/2W AXIAL RLR20C2492FRRE6
RES 24.9Kohm 1% 1/2W AXIAL

RES 24.9Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2492FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2492FRRE6-ND
Through Hole Resistors RLR20C2492FRRE6-ND
24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2492FRRE6 RLR20C2492FRRE6-ND
Product Name RES 24.9K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details