Vishay Intertechnology, Inc. MF,1/2W,243,1%,100PPM,R/.01%,T/R RLR20C2430FRRE6

Description
MF,1/2W,243,1%,100PP M,R/.01%,T/R
Request a Quote Datasheet
Description
MF,1/2W,243,1%,100PP M,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,243,1%,100PPM,R/.01%,T/R - RLR20C2430FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,243,1%,100PPM,R/.01%,T/R
RLR20C2430FRRE6
MF,1/2W,243,1%,100PPM,R/.01%,T/R RLR20C2430FRRE6
MF,1/2W,243,1%,100PP M,R/.01%,T/R

MF,1/2W,243,1%,100PPM,R/.01%,T/R

Supplier's Site
Through Hole Resistors - RLR20C2430FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2430FRRE6-ND
Through Hole Resistors RLR20C2430FRRE6-ND
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2430FRRE6 RLR20C2430FRRE6-ND
Product Name MF,1/2W,243,1%,100PPM,R/.01%,T/R Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details