Vishay Intertechnology, Inc. RES 240K OHM 2% 1/2W AXIAL RLR20C2403GMRSL

Description
RES 240Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 2% 1/2W AXIAL - RLR20C2403GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 2% 1/2W AXIAL
RLR20C2403GMRSL
RES 240K OHM 2% 1/2W AXIAL RLR20C2403GMRSL
RES 240Kohm 2% 1/2W AXIAL

RES 240Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2403GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2403GMRSL-ND
Through Hole Resistors RLR20C2403GMRSL-ND
240 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2403GMRSL RLR20C2403GMRSL-ND
Product Name RES 240K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details