Vishay Precision Group Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C2401GRB14

Description
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR20C2401GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR20C2401GRB14
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C2401GRB14
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR20C2401GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2401GRB14-ND
Through Hole Resistors RLR20C2401GRB14-ND
2.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.4Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C8928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.4Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C8928
Resistor,metal Film,2.4Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C8928
Resistor,Metal Film,2.4KOhms,350WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,2.4KOhms,350WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site
Through Hole Resistors - RLR20C2401GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2401GRB14
Through Hole Resistors RLR20C2401GRB14
RES 2.4K OHM 2% 1/2W AXIAL

RES 2.4K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLR20C2401GRB14 RLR20C2401GRB14-ND 51C8928 RLR20C2401GRB14
Product Name Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Resistor,metal Film,2.4Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 0.0100 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers