Vishay Intertechnology, Inc. Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR20C2401GPB14

Description
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR20C2401GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR20C2401GPB14
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR20C2401GPB14
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C2401GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2401GPB14-ND
Through Hole Resistors RLR20C2401GPB14-ND
2.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2401GPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2401GPB14
Through Hole Resistors RLR20C2401GPB14
RES 2.4K OHM 2% 1/2W AXIAL

RES 2.4K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2401GPB14 RLR20C2401GPB14-ND RLR20C2401GPB14
Product Name Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 0.1000 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details