Vishay Intertechnology, Inc. RES 240 OHM 2% 1/2W AXIAL RLR20C2400GRRSL

Description
RES 240ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 240ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 2% 1/2W AXIAL - RLR20C2400GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 2% 1/2W AXIAL
RLR20C2400GRRSL
RES 240 OHM 2% 1/2W AXIAL RLR20C2400GRRSL
RES 240ohm 2% 1/2W AXIAL

RES 240ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2400GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2400GRRSL-ND
Through Hole Resistors RLR20C2400GRRSL-ND
240 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2400GRRSL RLR20C2400GRRSL-ND
Product Name RES 240 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details