Vishay Intertechnology, Inc. MF,1/2W,240,2%,100PPM,R/.01%,BULK RLR20C2400GRB14

Description
MF,1/2W,240,2%,100PP M,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1/2W,240,2%,100PP M,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,240,2%,100PPM,R/.01%,BULK - RLR20C2400GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,240,2%,100PPM,R/.01%,BULK
RLR20C2400GRB14
MF,1/2W,240,2%,100PPM,R/.01%,BULK RLR20C2400GRB14
MF,1/2W,240,2%,100PP M,R/.01%,BULK

MF,1/2W,240,2%,100PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - RLR20C2400GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2400GRB14-ND
Through Hole Resistors RLR20C2400GRB14-ND
240 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2400GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2400GRB14
Through Hole Resistors RLR20C2400GRB14
RES 240 OHM 2% 1/2W AXIAL

RES 240 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2400GRB14 RLR20C2400GRB14-ND RLR20C2400GRB14
Product Name MF,1/2W,240,2%,100PPM,R/.01%,BULK Through Hole Resistors Through Hole Resistors
Tolerance 2 to 0.0100 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details