Vishay Intertechnology, Inc. Res Metal Film 240 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C2400GMB14

Description
Res Metal Film 240 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 240 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 240 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR20C2400GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 240 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR20C2400GMB14
Res Metal Film 240 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C2400GMB14
Res Metal Film 240 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 240 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C2400GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2400GMB14-ND
Through Hole Resistors RLR20C2400GMB14-ND
240 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2400GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2400GMB14
Through Hole Resistors RLR20C2400GMB14
RES 240 OHM 2% 1/2W AXIAL

RES 240 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2400GMB14 RLR20C2400GMB14-ND RLR20C2400GMB14
Product Name Res Metal Film 240 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 1 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details