Vishay Intertechnology, Inc. RES 23.7 OHM 1% 1/2W AXIAL RLR20C23R7FRBSL

Description
RES 23.7ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1% 1/2W AXIAL - RLR20C23R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1% 1/2W AXIAL
RLR20C23R7FRBSL
RES 23.7 OHM 1% 1/2W AXIAL RLR20C23R7FRBSL
RES 23.7ohm 1% 1/2W AXIAL

RES 23.7ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C23R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C23R7FRBSL-ND
Through Hole Resistors RLR20C23R7FRBSL-ND
23.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C23R7FRBSL RLR20C23R7FRBSL-ND
Product Name RES 23.7 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details