Vishay Intertechnology, Inc. RES 2.37M OHM 1% 1/2W AXIAL RLR20C2374FRRSL

Description
RES 2.37Mohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2.37Mohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 1% 1/2W AXIAL - RLR20C2374FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1% 1/2W AXIAL
RLR20C2374FRRSL
RES 2.37M OHM 1% 1/2W AXIAL RLR20C2374FRRSL
RES 2.37Mohm 1% 1/2W AXIAL

RES 2.37Mohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2374FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2374FRRSL-ND
Through Hole Resistors RLR20C2374FRRSL-ND
2.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2374FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2374FRRSL
Through Hole Resistors RLR20C2374FRRSL
RES 2.37M OHM 1% 1/2W AXIAL

RES 2.37M OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2374FRRSL RLR20C2374FRRSL-ND RLR20C2374FRRSL
Product Name RES 2.37M OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details