Vishay Intertechnology, Inc. RES 22 OHM 2% 1/2W AXIAL RLR20C22R0GPRSL

Description
RES 22ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 22ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 2% 1/2W AXIAL - RLR20C22R0GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 2% 1/2W AXIAL
RLR20C22R0GPRSL
RES 22 OHM 2% 1/2W AXIAL RLR20C22R0GPRSL
RES 22ohm 2% 1/2W AXIAL

RES 22ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C22R0GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C22R0GPRSL-ND
Through Hole Resistors RLR20C22R0GPRSL-ND
22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C22R0GPRSL RLR20C22R0GPRSL-ND
Product Name RES 22 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details