Vishay Intertechnology, Inc. Res Metal Film 2.26K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C2261FRB14

Description
Res Metal Film 2.26K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 2.26K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.26K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR20C2261FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.26K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR20C2261FRB14
Res Metal Film 2.26K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C2261FRB14
Res Metal Film 2.26K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 2.26K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR20C2261FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2261FRB14-ND
Through Hole Resistors RLR20C2261FRB14-ND
2.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2261FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2261FRB14
Through Hole Resistors RLR20C2261FRB14
RES 2.26K OHM 1% 1/2W AXIAL

RES 2.26K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2261FRB14 RLR20C2261FRB14-ND RLR20C2261FRB14
Product Name Res Metal Film 2.26K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details