Vishay Intertechnology, Inc. RES 2.26K OHM 1% 1/2W AXIAL RLR20C2261FPRSL

Description
RES 2.26Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1% 1/2W AXIAL - RLR20C2261FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1% 1/2W AXIAL
RLR20C2261FPRSL
RES 2.26K OHM 1% 1/2W AXIAL RLR20C2261FPRSL
RES 2.26Kohm 1% 1/2W AXIAL

RES 2.26Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2261FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2261FPRSL-ND
Through Hole Resistors RLR20C2261FPRSL-ND
2.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2261FPRSL RLR20C2261FPRSL-ND
Product Name RES 2.26K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details