Vishay Intertechnology, Inc. Res Metal Film 226 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C2260FMR36

Description
Res Metal Film 226 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 226 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 226 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR20C2260FMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 226 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR20C2260FMR36
Res Metal Film 226 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C2260FMR36
Res Metal Film 226 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 226 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR20C2260FMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2260FMR36-ND
Through Hole Resistors RLR20C2260FMR36-ND
226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2260FMR36 RLR20C2260FMR36-ND
Product Name Res Metal Film 226 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details