Vishay Intertechnology, Inc. RES 221K OHM 1% 1/2W AXIAL RLR20C2213FRRE6

Description
RES 221Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1% 1/2W AXIAL - RLR20C2213FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1% 1/2W AXIAL
RLR20C2213FRRE6
RES 221K OHM 1% 1/2W AXIAL RLR20C2213FRRE6
RES 221Kohm 1% 1/2W AXIAL

RES 221Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2213FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2213FRRE6-ND
Through Hole Resistors RLR20C2213FRRE6-ND
221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2213FRRE6 RLR20C2213FRRE6-ND
Product Name RES 221K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers