Vishay Intertechnology, Inc. RES 221 OHM 1% 1/2W AXIAL RLR20C2210FRRE6

Description
RES 221ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1% 1/2W AXIAL - RLR20C2210FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1% 1/2W AXIAL
RLR20C2210FRRE6
RES 221 OHM 1% 1/2W AXIAL RLR20C2210FRRE6
RES 221ohm 1% 1/2W AXIAL

RES 221ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2210FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2210FRRE6-ND
Through Hole Resistors RLR20C2210FRRE6-ND
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2210FRRE6 RLR20C2210FRRE6-ND
Product Name RES 221 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details