The RLR20C2210FRB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 221 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.5 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a maximum working voltage of 350 volts and a low noise level of -40 dB. The construction includes an epoxy coating for moisture protection and is designed for reliability with traceability of materials. The resistor is suitable for applications requiring established reliability and is backed by monthly lot acceptance testing.
Res Metal Film 221 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 221 OHM 1% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C2210FRB14 | RLR20C2210FRB14-ND | RLR20C2210FRB14 |
| Product Name | Res Metal Film 221 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |