Vishay Intertechnology, Inc. RES 220K OHM 2% 1/2W AXIAL RLR20C2203GRB14

Description
RES 220Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 2% 1/2W AXIAL - RLR20C2203GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 2% 1/2W AXIAL
RLR20C2203GRB14
RES 220K OHM 2% 1/2W AXIAL RLR20C2203GRB14
RES 220Kohm 2% 1/2W AXIAL

RES 220Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2203GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2203GRB14-ND
Through Hole Resistors RLR20C2203GRB14-ND
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2203GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2203GRB14
Through Hole Resistors RLR20C2203GRB14
RES 220K OHM 2% 1/2W AXIAL

RES 220K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2203GRB14 RLR20C2203GRB14-ND RLR20C2203GRB14
Product Name RES 220K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 220000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details