Vishay Intertechnology, Inc. Res Metal Film 220K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C2203GMB14

Description
Res Metal Film 220K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 220K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 220K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR20C2203GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 220K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR20C2203GMB14
Res Metal Film 220K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C2203GMB14
Res Metal Film 220K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 220K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C2203GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2203GMB14-ND
Through Hole Resistors RLR20C2203GMB14-ND
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2203GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2203GMB14
Through Hole Resistors RLR20C2203GMB14
RES 220K OHM 2% 1/2W AXIAL

RES 220K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2203GMB14 RLR20C2203GMB14-ND RLR20C2203GMB14
Product Name Res Metal Film 220K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 1 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details