Vishay Intertechnology, Inc. RES 22K OHM 2% 1/2W AXIAL RLR20C2202GRBSL

Description
RES 22Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 2% 1/2W AXIAL - RLR20C2202GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 2% 1/2W AXIAL
RLR20C2202GRBSL
RES 22K OHM 2% 1/2W AXIAL RLR20C2202GRBSL
RES 22Kohm 2% 1/2W AXIAL

RES 22Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2202GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2202GRBSL-ND
Through Hole Resistors RLR20C2202GRBSL-ND
22 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2202GRBSL RLR20C2202GRBSL-ND
Product Name RES 22K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers