Vishay Intertechnology, Inc. RES 2.2K OHM 2% 1/2W AXIAL RLR20C2201GPB14

Description
RES 2.2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 2% 1/2W AXIAL - RLR20C2201GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 2% 1/2W AXIAL
RLR20C2201GPB14
RES 2.2K OHM 2% 1/2W AXIAL RLR20C2201GPB14
RES 2.2Kohm 2% 1/2W AXIAL

RES 2.2Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2201GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2201GPB14-ND
Through Hole Resistors RLR20C2201GPB14-ND
2.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2201GPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2201GPB14
Through Hole Resistors RLR20C2201GPB14
RES 2.2K OHM 2% 1/2W AXIAL

RES 2.2K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2201GPB14 RLR20C2201GPB14-ND RLR20C2201GPB14
Product Name RES 2.2K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details