The RLR20C2200GRB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 220 ohms with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.5 watts at 70°C and operates within a temperature range of -65°C to +150°C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also boasts a high insulation resistance of at least 10^9 ohms when dry, ensuring reliability in various applications. This component is suitable for military and high-reliability applications, making it a viable choice for engineers seeking dependable resistive components.
220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 220 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RES 220 OHM 2% 1/2W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C2200GRB14-ND | RLR20C2200GRB14 | RLR20C2200GRB14 |
| Product Name | Through Hole Resistors | Res Metal Film 220 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Resistance Range | 220 ohms | 220 ohms |