Vishay Intertechnology, Inc. Through Hole Resistors RLR20C21R5FRB14

Description
21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C21R5FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C21R5FRB14-ND
Through Hole Resistors RLR20C21R5FRB14-ND
21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 21.5 OHM 1% 1/2W AXIAL - RLR20C21R5FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1% 1/2W AXIAL
RLR20C21R5FRB14
RES 21.5 OHM 1% 1/2W AXIAL RLR20C21R5FRB14
RES 21.5ohm 1% 1/2W AXIAL

RES 21.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C21R5FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C21R5FRB14
Through Hole Resistors RLR20C21R5FRB14
RES 21.5 OHM 1% 1/2W AXIAL

RES 21.5 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C21R5FRB14-ND RLR20C21R5FRB14 RLR20C21R5FRB14
Product Name Through Hole Resistors RES 21.5 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers