Vishay Intertechnology, Inc. RES 215K OHM 1% 1/2W AXIAL RLR20C2153FMBSL

Description
RES 215Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1% 1/2W AXIAL - RLR20C2153FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1% 1/2W AXIAL
RLR20C2153FMBSL
RES 215K OHM 1% 1/2W AXIAL RLR20C2153FMBSL
RES 215Kohm 1% 1/2W AXIAL

RES 215Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2153FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2153FMBSL-ND
Through Hole Resistors RLR20C2153FMBSL-ND
215 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

215 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2153FMBSL RLR20C2153FMBSL-ND
Product Name RES 215K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details