Vishay Intertechnology, Inc. Res Metal Film 2.15K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C2151FRRE8

Description
Res Metal Film 2.15K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.15K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.15K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR20C2151FRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.15K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR20C2151FRRE8
Res Metal Film 2.15K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C2151FRRE8
Res Metal Film 2.15K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 2.15K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR20C2151FRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C2151FRRE8TR-ND
Through Hole Resistors 541-RLR20C2151FRRE8TR-ND
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2151FRRE8 541-RLR20C2151FRRE8TR-ND
Product Name Res Metal Film 2.15K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers