Vishay Intertechnology, Inc. RES 2.15K OHM 1% 1/2W AXIAL RLR20C2151FRB14

Description
RES 2.15Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1% 1/2W AXIAL - RLR20C2151FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1% 1/2W AXIAL
RLR20C2151FRB14
RES 2.15K OHM 1% 1/2W AXIAL RLR20C2151FRB14
RES 2.15Kohm 1% 1/2W AXIAL

RES 2.15Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2151FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2151FRB14-ND
Through Hole Resistors RLR20C2151FRB14-ND
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2151FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2151FRB14
Through Hole Resistors RLR20C2151FRB14
RES 2.15K OHM 1% 1/2W AXIAL

RES 2.15K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2151FRB14 RLR20C2151FRB14-ND RLR20C2151FRB14
Product Name RES 2.15K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers