Vishay Intertechnology, Inc. RES 210 OHM 1% 1/2W AXIAL RLR20C2100FRRSL

Description
RES 210ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1% 1/2W AXIAL - RLR20C2100FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1% 1/2W AXIAL
RLR20C2100FRRSL
RES 210 OHM 1% 1/2W AXIAL RLR20C2100FRRSL
RES 210ohm 1% 1/2W AXIAL

RES 210ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2100FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2100FRRSL-ND
Through Hole Resistors RLR20C2100FRRSL-ND
210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2100FRRSL RLR20C2100FRRSL-ND
Product Name RES 210 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers