Vishay Intertechnology, Inc. Through Hole Resistors RLR20C20R0GRBSL

Description
20 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C20R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C20R0GRBSL-ND
Through Hole Resistors RLR20C20R0GRBSL-ND
20 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 20 OHM 2% 1/2W AXIAL - RLR20C20R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2% 1/2W AXIAL
RLR20C20R0GRBSL
RES 20 OHM 2% 1/2W AXIAL RLR20C20R0GRBSL
RES 20ohm 2% 1/2W AXIAL

RES 20ohm 2% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C20R0GRBSL-ND RLR20C20R0GRBSL
Product Name Through Hole Resistors RES 20 OHM 2% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers