Vishay Intertechnology, Inc. RES 20 OHM 1% 1/2W AXIAL RLR20C20R0FRRSL

Description
RES 20ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1% 1/2W AXIAL - RLR20C20R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 1/2W AXIAL
RLR20C20R0FRRSL
RES 20 OHM 1% 1/2W AXIAL RLR20C20R0FRRSL
RES 20ohm 1% 1/2W AXIAL

RES 20ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C20R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C20R0FRRSL-ND
Through Hole Resistors RLR20C20R0FRRSL-ND
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C20R0FRRSL RLR20C20R0FRRSL-ND
Product Name RES 20 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers