The RLR20C2053FRB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It features a resistance value of 205 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.5W at 70°C and operates effectively within a temperature range of -65°C to +150°C. It is constructed with an epoxy coating for enhanced moisture protection and has a maximum working voltage of 350V. The resistor exhibits low noise characteristics and is suitable for applications requiring established reliability. Additionally, it has a verified failure rate, ensuring consistent performance in critical environments. This product is ideal for engineers seeking reliable resistors for military or high-reliability applications.
Res Metal Film 205K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
205 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 205K OHM 1% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C2053FRB14 | RLR20C2053FRB14-ND | RLR20C2053FRB14 |
| Product Name | Res Metal Film 205K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |