Vishay Intertechnology, Inc. RES 2.05K OHM 1% 1/2W AXIAL RLR20C2051FRRSL

Description
RES 2.05Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1% 1/2W AXIAL - RLR20C2051FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1% 1/2W AXIAL
RLR20C2051FRRSL
RES 2.05K OHM 1% 1/2W AXIAL RLR20C2051FRRSL
RES 2.05Kohm 1% 1/2W AXIAL

RES 2.05Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2051FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2051FRRSL-ND
Through Hole Resistors RLR20C2051FRRSL-ND
2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2051FRRSL RLR20C2051FRRSL-ND
Product Name RES 2.05K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details