Vishay Intertechnology, Inc. RES 2M OHM 2% 1/2W AXIAL RLR20C2004GRRSL

Description
RES 2Mohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 2% 1/2W AXIAL - RLR20C2004GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 2% 1/2W AXIAL
RLR20C2004GRRSL
RES 2M OHM 2% 1/2W AXIAL RLR20C2004GRRSL
RES 2Mohm 2% 1/2W AXIAL

RES 2Mohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2004GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2004GRRSL-ND
Through Hole Resistors RLR20C2004GRRSL-ND
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2004GRRSL RLR20C2004GRRSL-ND
Product Name RES 2M OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers