Vishay Intertechnology, Inc. Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C2003GRB14

Description
Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR20C2003GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR20C2003GRB14
Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C2003GRB14
Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C2003GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2003GRB14-ND
Through Hole Resistors RLR20C2003GRB14-ND
200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2003GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2003GRB14
Through Hole Resistors RLR20C2003GRB14
RES 200K OHM 2% 1/2W AXIAL

RES 200K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2003GRB14 RLR20C2003GRB14-ND RLR20C2003GRB14
Product Name Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 0.0100 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details