Vishay Intertechnology, Inc. RES 200K OHM 2% 1/2W AXIAL RLR20C2003GPRSL

Description
RES 200Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 2% 1/2W AXIAL - RLR20C2003GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 2% 1/2W AXIAL
RLR20C2003GPRSL
RES 200K OHM 2% 1/2W AXIAL RLR20C2003GPRSL
RES 200Kohm 2% 1/2W AXIAL

RES 200Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2003GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2003GPRSL-ND
Through Hole Resistors RLR20C2003GPRSL-ND
200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2003GPRSL RLR20C2003GPRSL-ND
Product Name RES 200K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details