Vishay Intertechnology, Inc. RES 200K OHM 2% 1/2W AXIAL RLR20C2003GPBSL

Description
RES 200Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 2% 1/2W AXIAL - RLR20C2003GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 2% 1/2W AXIAL
RLR20C2003GPBSL
RES 200K OHM 2% 1/2W AXIAL RLR20C2003GPBSL
RES 200Kohm 2% 1/2W AXIAL

RES 200Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2003GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2003GPBSL-ND
Through Hole Resistors RLR20C2003GPBSL-ND
200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2003GPBSL RLR20C2003GPBSL-ND
Product Name RES 200K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers