Vishay Intertechnology, Inc. RES 200K OHM 1% 1/2W AXIAL RLR20C2003FRBSL

Description
RES 200Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1% 1/2W AXIAL - RLR20C2003FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1% 1/2W AXIAL
RLR20C2003FRBSL
RES 200K OHM 1% 1/2W AXIAL RLR20C2003FRBSL
RES 200Kohm 1% 1/2W AXIAL

RES 200Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2003FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2003FRBSL-ND
Through Hole Resistors RLR20C2003FRBSL-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2003FRBSL RLR20C2003FRBSL-ND
Product Name RES 200K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details