Vishay Intertechnology, Inc. RES 200K OHM 1% 1/2W AXIAL RLR20C2003FRB14

Description
RES 200Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1% 1/2W AXIAL - RLR20C2003FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1% 1/2W AXIAL
RLR20C2003FRB14
RES 200K OHM 1% 1/2W AXIAL RLR20C2003FRB14
RES 200Kohm 1% 1/2W AXIAL

RES 200Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2003FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2003FRB14-ND
Through Hole Resistors RLR20C2003FRB14-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2003FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2003FRB14
Through Hole Resistors RLR20C2003FRB14
RES 200K OHM 1% 1/2W AXIAL

RES 200K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2003FRB14 RLR20C2003FRB14-ND RLR20C2003FRB14
Product Name RES 200K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details