Vishay Intertechnology, Inc. RES 20K OHM 2% 1/2W AXIAL RLR20C2002GRRSL

Description
RES 20Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 2% 1/2W AXIAL - RLR20C2002GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 2% 1/2W AXIAL
RLR20C2002GRRSL
RES 20K OHM 2% 1/2W AXIAL RLR20C2002GRRSL
RES 20Kohm 2% 1/2W AXIAL

RES 20Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2002GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2002GRRSL-ND
Through Hole Resistors RLR20C2002GRRSL-ND
20 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2002GRRSL RLR20C2002GRRSL-ND
Product Name RES 20K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details