Vishay Intertechnology, Inc. RES 2K OHM 2% 1/2W AXIAL RLR20C2001GRBSL

Description
RES 2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 2% 1/2W AXIAL - RLR20C2001GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2% 1/2W AXIAL
RLR20C2001GRBSL
RES 2K OHM 2% 1/2W AXIAL RLR20C2001GRBSL
RES 2Kohm 2% 1/2W AXIAL

RES 2Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2001GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2001GRBSL-ND
Through Hole Resistors RLR20C2001GRBSL-ND
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2001GRBSL RLR20C2001GRBSL-ND
Product Name RES 2K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details