Vishay Intertechnology, Inc. RES 2K OHM 2% 1/2W AXIAL RLR20C2001GPB14

Description
RES 2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 2% 1/2W AXIAL - RLR20C2001GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2% 1/2W AXIAL
RLR20C2001GPB14
RES 2K OHM 2% 1/2W AXIAL RLR20C2001GPB14
RES 2Kohm 2% 1/2W AXIAL

RES 2Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2001GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2001GPB14-ND
Through Hole Resistors RLR20C2001GPB14-ND
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2001GPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2001GPB14
Through Hole Resistors RLR20C2001GPB14
RES 2K OHM 2% 1/2W AXIAL

RES 2K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2001GPB14 RLR20C2001GPB14-ND RLR20C2001GPB14
Product Name RES 2K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers